TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SC-73
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SC-73
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1324204-Z0103MN,135
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Packaging: Reel - TR
Standard Package: 4,000
Mounting: Surface Mount
Current - Hold (Ih) (Max): 7 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 3 mA
Current - On State (It (RMS)) (Max): 1 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A
Triac Type: Logic - Sensitive Gate
Supplier Device Package: SC-73
Temperature Range - Operating: 125°C (TJ)
Case / Package: TO-261-4, TO-261AA
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: 934057053135,1740-12
Base Product Number: Z0103
RoHS Status: RoHS Compliant
SOT-223-3 TRIACs ROHS
TRIAC SENS GATE 600V 1A SC73
TRIAC SENS GATE 600V 1A SC73
| DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | 1740-1204-2-ND | 1324204-Z0103MN,135 | Z0103MN,135 | Z0103MN,135 | Z0103MN,135 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triode/MOS Tube/Transistor >> TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-261-4, TO-261AA | TO-261-4, TO-261AA | SOT223 | TO-261-4, TO-261AA | TO-261-4, TO-261AA |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | |
| VDRM | 600 volts | 600 volts | |||
| ITSM | 1 amps |