Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 799202-VS-40TPS08-M3
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-247-3
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 500A @ 50Hz
SCR Type: Standard Recovery
Family Name: VS-40TPS08
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247AC
Current - On State (It (RMS)) (Maximum): 55A
Voltage - Gate Trigger (Vgt) (Maximum): 2.5V
Current - Gate Trigger (Igt) (Maximum): 150mA
Current - Hold (Ih) (Maximum): 200mA
Voltage - On State (Vtm) (Maximum): 1.85V
Current - On State (It (AV)) (Maximum): 35A
Current - Off State (Maximum): 500μA
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
SCR 800V 55A Standard Recovery Through Hole TO-247AC
SCR 800V 55A TO247AC
New Input Thyristor - TO-247
SCRs New Input Thyristor - TO-247-e3
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 799202-VS-40TPS08-M3 | VS-40TPS08-M3-ND | 167314 | 167314P | VS-40TPS08-M3 | VS-40TPS08-M3 | 43X2285 | VS-40TPS08-M3 |
| Product Name | SCRs - Single - VS-40TPS08-M3 | SCRs | Thyristors | Thyristors | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | New Input Thyristor To-247 Vishay | SCRs |
| Thyristor Type | SCR | SCR | Scr | SCR; SCR | SCR | SCR | SCR | |
| Package Type | TO-247-3 | TO-247-3 | To-247ac | TO-247 | TO-247-3 | TO-247-3 | ||
| VDRM | 800 volts | 800 volts | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |