SCR 800V 1.25A Sensitive Gate Through Hole TO-92-3
SCR 800V 1.25A TO92-3
SCRs High surge voltage 1.25 A SCR for circuit breaker
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 497-15451-3-ND | TS110-8A2-AP | TS110-8A2-AP | TS110-8A2-AP |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR |