4A logic level Triacs Product overview: T405-600B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T405-600B can be used for catalog matching and distributor lookup.
STMicroelectronics T405-600B TRIAC
STMicroelectronics T405-600B TRIAC
STMicroelectronics T405-600B TRIAC
Manufacturer: STMicroelectronics
Win Source Part Number: 093419-T405-600B
Packaging: Tube/Rail
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D-Pak
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
TRIAC Logic - Sensitive Gate 600V 4A Surface Mount DPAK
TRIAC SENS GATE 600V 4A DPAK
Triac, 600 V, 5 mA, 4 A, 30 A, 10 mA, 1.3 V RoHS Compliant: Yes
TRIAC SENS GATE 600V 4A DPAK
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs | Thyristors |
| Product Number | 300-T405-600B | 7142659 | 7142659P | 093419-T405-600B | 497-14801-5-ND | T405-600B | 26M4551 | T405-600B | T405-600B |
| Product Name | 4A Triac | TRIACs | TRIACs | Triacs - T405-600B | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 600 V, 5 Ma, 4 A, 30 A, 10 Ma, 1.3 V Rohs Compliant Stmicroelectronics | TRIACs | Triacs |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||||
| Package Type | DPAK | DPAK; Dpak (to-252) | TO-252 | D-Pak | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| VRRM | 600 volts | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Pin Count | 3 | 3 |