4A logic level Triacs Product overview: T405-700B-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T405-700B-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031685-T405-700B-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 700V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A
Triac Type: Logic - Sensitive Gate
Family Name: T405-700B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D-Pak
Alternative Parts (Cross-Reference): BT136S-600D; L6004D6; BT136S-600D,118; L6004D6TP;
Introduction Date: August 21, 1995
ECCN: EAR99
Country of Origin: China
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
TRIAC Logic - Sensitive Gate 700V 4A Surface Mount DPAK
TRIAC Logic - Sensitive Gate 700V 4A Surface Mount DPAK
TRIAC Logic - Sensitive Gate 700V 4A Surface Mount DPAK
TRIAC, 4A, 700V, TO-252; Peak Repetitive Off-State Voltage, Vdrm:700V; On State RMS Current IT(rms):4A; Triac Case Style:TO-252; Gate Trigger Current Max (QI), Igt:5mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; Peak Non RoHS Compliant: Yes
TRIAC SENS GATE 700V 4A DPAK
TRIAC SENS GATE 700V 4A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 300-T405-700B-TR | 031685-T405-700B-TR | 497-5265-1-ND | 26AH0362 | T405-700B-TR | T405-700B-TR |
| Product Name | 4A Triac | Triacs - T405-700B-TR | TRIACs | Triac, 4A, 700V, To-252; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs |
| Standards and Certifications | RoHS | RoHS | ||||
| Package Type | DPAK | D-Pak | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| VRRM | 700 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 700 volts | 700 volts | 700 volts |