Manufacturer: Vishay
Win Source Part Number: 088010-VS-40TPS12PBF
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 150mA
Voltage - Off State: 1200V
Voltage - Gate Trigger (Vgt) (Max): 2.5V
Current - Gate Trigger (Igt) (Max): 150mA
Voltage - On State (Vtm) (Max): 1.85V
Current - On State (It (AV)) (Max): 35A
Current - On State (It (RMS)) (Max): 55A
Current - Off State (Max): 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 600A @ 50Hz
SCR Type: Standard Recovery
Family Name: VS-40TPS12
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-247AC
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
SCR 1.2KV 55A TO247AC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 088010-VS-40TPS12PBF | VS-40TPS12PBF | VS-40TPS12PBF | VS-40TPS12PBF |
| Product Name | SCRs - Single - VS-40TPS12PBF | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR |