SCR 600V 12A Standard Recovery Through Hole TO-220FPAB
Manufacturer: STMicroelectronics
Win Source Part Number: 035501-TYN612MFP
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 20mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 8A
Current - On State (It (RMS)) (Max): 12A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 125A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220FPAB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
THYRISTOR, 600V, 12A, TO-220FP; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:5mA; Average On State Current:8A; On State RMS Current:12A; Thyristor Case Style:TO-220FP; No. of Pins:3Pins; Holding Current Max:20mA RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 497-4486-5-ND | 035501-TYN612MFP | TYN612MFP | 45AC7897 | TYN612MFP |
| Product Name | SCRs | SCRs - Single - TYN612MFP | SCRs | Thyristor, 600V, 12A, To-220Fp; Peak Repetitive Off State Voltage Stmicroelectronics | SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | |
| Package Type | TO-220; TO-220-3 Full Pack | TO-220FPAB | TO-220-3 Full Pack | TO-220; TO-220FP | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |