TRIAC ALTERNISTOR 800V 50A TOP3I
TRIAC ALTERNISTOR 800V 50A TOP3I
50 A - 800 V - 150?C 8H-TRIAC IN
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 497-T5035H-8PI-ND | 2615487P | T5035H-8PI | T5035H-8PI |
| Product Name | TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs |
| Package Type | TOP-3 Insulated | TOP3 | TOP-3 Insulated | TOP-3 Insulated |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Standards and Certifications | RoHS | |||
| Pin Count | 3 |