SCR 1kV 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 1KV 35A TO208AA
SCR THYRISTOR, 22A, 1KV, TO-208AA; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:60mA; Average On State Current:22A; On State RMS Current:35A; Thyristor Case Style:TO-48; No. of Pins:2Pins; Holding Current Max:130mARoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 112-VS-22RIA100-ND | VS-22RIA100 | 09F6650 | VS-22RIA100 | VS-22RIA100 |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 22A, 1Kv, To-208Aa; Peak Repetitive Off State Voltage Vishay | SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | |
| Package Type | TO-208AA, TO-48-3, Stud | TO-208AA, TO-48-3, Stud | TO-48 | TO-208AA, TO-48-3, Stud | |
| Operating Temperature | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) |