TRIAC Alternistor - Snubberless 800V 8A Through Hole TO-220
8 A Snubberless™ Triac Product overview: T835T-8T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T835T-8T can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 936053-T835T-8T
Series: Snubberless™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: TRIAC Alternistor - Snubberless 800 V 8 A Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: T835
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 497-14002-5, -497-14002-5
Triacs 8A Snubberless 800Vrrm 900Vrsm 35mA
TRIAC ALTERNISTOR 800V TO-220AB
TRIAC, 8A, 800V, TO-220AB-3; Peak Repetitive Off State Voltage:800V; On State RMS Current:8A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:60A; Holding Current Max:40mA RoHS Compliant: Yes
TRIAC ALTERNISTOR 800V 8A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 497-14002-5-ND | 300-T835T-8T | 936053-T835T-8T | T835T-8T | T835T-8T | 19X6400 | T835T-8T |
| Product Name | TRIACs | 8 A Triac | Triacs - T835T-8T | Triacs | TRIACs | Triac, 8A, 800V, To-220Ab-3; Peak Repetitive Off State Voltage Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220-3 | TO-220 | TO-220-3 | TO-220; TO-220AB | TO-220-3 | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Standards and Certifications | RoHS | RoHS | |||||
| VRRM | 800 volts |