STMicroelectronics, Inc. TRIACs T405Q-600B-TR

Description
Triac 4A 600V 5mA Logic Level DPAK
Request a Quote Datasheet
Description
Triac 4A 600V 5mA Logic Level DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 6870937 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
6870937
TRIACs 6870937
Triac 4A 600V 5mA Logic Level DPAK

Triac 4A 600V 5mA Logic Level DPAK

Supplier's Site
TRIACs - 6870937P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
6870937P
TRIACs 6870937P
Triac 4A 600V 5mA Logic Level DPAK

Triac 4A 600V 5mA Logic Level DPAK

Supplier's Site
TRIACs - 1785154 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1785154
TRIACs 1785154
Triac 4A 600V 5mA Logic Level DPAK

Triac 4A 600V 5mA Logic Level DPAK

Supplier's Site
TRIACs - 497-2501-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 4A Surface Mount DPAK

TRIAC Logic - Sensitive Gate 600V 4A Surface Mount DPAK

Buy Now Datasheet
TRIACs - 497-2501-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 4A Surface Mount DPAK

TRIAC Logic - Sensitive Gate 600V 4A Surface Mount DPAK

Buy Now Datasheet
TRIACs - 497-2501-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 4A Surface Mount DPAK

TRIAC Logic - Sensitive Gate 600V 4A Surface Mount DPAK

Buy Now Datasheet
Triacs - T405Q-600B-TR - 031686-T405Q-600B-TR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T405Q-600B-TR
031686-T405Q-600B-TR
Triacs - T405Q-600B-TR 031686-T405Q-600B-TR
Manufacturer: STMicroelectronics Win Source Part Number: 031686-T405Q-600B-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 35A, 38A Triac Type: Logic - Sensitive Gate Family Name: T405Q-600B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: D-Pak Alternative Parts (Cross-Reference): BCR3AS-12A(A1#B02); BCR3AS-12A; L6004D5TP; Introduction Date: July 10, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031686-T405Q-600B-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 35A, 38A
Triac Type: Logic - Sensitive Gate
Family Name: T405Q-600B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: D-Pak
Alternative Parts (Cross-Reference): BCR3AS-12A(A1#B02); BCR3AS-12A; L6004D5TP;
Introduction Date: July 10, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 600V 4A DPAK Triac
300-T405Q-600B-TR
SMD 600V 4A DPAK Triac 300-T405Q-600B-TR
600V 4A TRIAC, DPAK, Surface Mount Product overview: T405Q-600B-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 600V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T405Q-600B-TR can be used for catalog matching and distributor lookup.

600V 4A TRIAC, DPAK, Surface Mount Product overview: T405Q-600B-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 600V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T405Q-600B-TR can be used for catalog matching and distributor lookup.

Supplier's Site
TRIAC SENS GATE 600V 4A DPAK

TRIAC SENS GATE 600V 4A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T405Q-600B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T405Q-600B-TR
Discrete Semiconductor Products - Thyristors - TRIACs T405Q-600B-TR
TRIAC SENS GATE 600V 4A DPAK

TRIAC SENS GATE 600V 4A DPAK

Supplier's Site
Triac, 600V, 4A, D-Pak; Peak Repetitive Off State Voltage Stmicroelectronics - 37M9076 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 4A, D-Pak; Peak Repetitive Off State Voltage Stmicroelectronics
37M9076
Triac, 600V, 4A, D-Pak; Peak Repetitive Off State Voltage Stmicroelectronics 37M9076
TRIAC, 600V, 4A, D-PAK; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:35A; Holding Current Max:10mA; MSL:- RoHS Compliant: Yes

TRIAC, 600V, 4A, D-PAK; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:35A; Holding Current Max:10mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Triac, 600V, 0.01A, To-252; Peak Repetitive Off State Voltage Stmicroelectronics - 34M8891 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 0.01A, To-252; Peak Repetitive Off State Voltage Stmicroelectronics
34M8891
Triac, 600V, 0.01A, To-252; Peak Repetitive Off State Voltage Stmicroelectronics 34M8891
TRIAC, 600V, 0.01A, TO-252; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:35A; Holding Current Max:10mA RoHS Compliant: Yes

TRIAC, 600V, 0.01A, TO-252; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:35A; Holding Current Max:10mA RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
T405Q-600B-TR
Triode/MOS Tube/Transistor >> TRIACs T405Q-600B-TR
10mA 5mA 600V TO-252-2(DPAK) TRIACs ROHS

10mA 5mA 600V TO-252-2(DPAK) TRIACs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 4.0 Amp 600 Volt

Triacs 4.0 Amp 600 Volt

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs Triacs Triacs Triacs Thyristors
Product Number 6870937 6870937P 497-2501-1-ND 031686-T405Q-600B-TR 300-T405Q-600B-TR T405Q-600B-TR T405Q-600B-TR 37M9076 T405Q-600B-TR T405Q-600B-TR
Product Name TRIACs TRIACs TRIACs Triacs - T405Q-600B-TR SMD 600V 4A DPAK Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 600V, 4A, D-Pak; Peak Repetitive Off State Voltage Stmicroelectronics Triode/MOS Tube/Transistor >> TRIACs Triacs
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Package Type DPAK; Dpak (to-252) TO-252 DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 D-Pak DPAK DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; TO-252 (DPAK) DPAK
Pin Count 3 3
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data