Manufacturer: STMicroelectronics
Win Source Part Number: 1263404-T1635T-8T
Series: Snubberless
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Alternistor - Snubberless
Family Name: T1635T-8T
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 40mA
Alternative Parts (Cross-Reference): BTA410Y-800CT; BCR12CM-16LH#BB0; Q8010R5;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
16 A Snubberless™ Triac Product overview: T1635T-8T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1635T-8T can be used for catalog matching and distributor lookup.
TRIAC Alternistor - Snubberless 800V 16A Through Hole TO-220
TRIAC ALTERNISTOR 800V TO-220AB
Triacs 16A Snubberless 800Vrrm 900Vrsm 35mA
TRIAC ALTERNISTOR 800V 16A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Thyristors | Triacs |
| Product Number | 1263404-T1635T-8T | 300-T1635T-8T | 497-13998-5-ND | T1635T-8T | T1635T-8T | T1635T-8T |
| Product Name | Triacs - T1635T-8T | 16 A Triac | TRIACs | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220-3 | TO-220-3 | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | |
| VDRM | 800 volts | 800 volts | ||||
| ITSM | 16 amps | |||||
| IGT | 35 mA | 35 mA |