SCR 600V 12A Standard Recovery Surface Mount DPAK
SCR 600V 12A Standard Recovery Surface Mount DPAK
SCR 600V 12A Standard Recovery Surface Mount DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 103054-TN1215-600B-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 40mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 15mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 8A
Current - On State (It (RMS)) (Max): 12A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 115A, 110A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D-Pak
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
SCR 600V 12A DPAK
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 497-6767-1-ND | 103054-TN1215-600B-TR | TN1215-600B-TR | TN1215-600B-TR | TN1215-600B-TR |
| Product Name | SCRs | SCRs - Single - TN1215-600B-TR | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR |