Win Source Part Number: 1376692-T1235H-8T
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: H
Package: Tube
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: TO-220
Base Product Number: T1235
Mounting Type: Through Hole
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Single
Triac Type: Alternistor - Snubberless
Voltage - Off State: 800 V
Current - On State (It (RMS)) (Max): 12 A
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Current - Gate Trigger (Igt) (Max): 35 mA
Current - Hold (Ih) (Max): 35 mA
TRIAC Alternistor - Snubberless 800V 12A Through Hole TO-220
TRIAC ALTERNISTOR 800V 12A TO220 Product overview: T1235H-8T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A, TO220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 12A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1235H-8T can be used for catalog matching and distributor lookup.
TRIAC, 800V, 12A, TO-220AB ROHS COMPLIANT: YES
12 A - 800 V - 150 ?C H-SERIES T
TRIAC ALTERNISTOR 800V 12A TO220
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 1376692-T1235H-8T | 2116809 | 497-T1235H-8T-ND | 300-T1235H-8T | 36AJ4580 | T1235H-8T | T1235H-8T |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | TRIACs | 800V 12A TO220 Triac | Triac, 800V, 12A, To-220Ab Rohs Compliant Stmicroelectronics | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | Tube | TO-220; To-220ab | TO-220; TO-220-3 | Tube | TO-220-3 | TO-220-3 | |
| VDRM | 800 volts | 800 volts | 800 volts | ||||
| ITSM | 12 amps | 12 amps | |||||
| IGT | 35 mA | 35 mA | 35 mA | ||||
| VGT | 1.3 volts | 1.3 volts | 1.3 volts |