Manufacturer: STMicroelectronics
Win Source Part Number: 850298-T1610-600G-TR
Features: TRIAC 600 V 16 A
Package: Reel - TR
Family Name: T1610
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 497-19693-1, 497-19693-2, 497-19693-6, T1610-600G-TR-ND
TRIAC Logic - Sensitive Gate 600V 16A Surface Mount D2PAK
TRIAC Logic - Sensitive Gate 600V 16A Surface Mount D2PAK
TRIAC Logic - Sensitive Gate 600V 16A Surface Mount D2PAK
16A Logic Level Triac in D2PAK Product overview: T1610-600G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1610-600G-TR can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 600V 16A D2PAK
TRIAC SENS GATE 600V 16A D2PAK
Triacs 16 A Snubberless logic standard TRI
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs | Thyristors |
| Product Number | 850298-T1610-600G-TR | 497-19693-6-ND | 300-T1610-600G-TR | T1610-600G-TR | T1610-600G-TR | T1610-600G-TR |
| Product Name | Triacs - T1610-600G-TR | TRIACs | 16A Triac | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Triacs |
| Package Type | Reel - TR | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | |||||
| VRRM | 600 volts |