SCR 600V 2700A Standard Recovery Chassis Mount TO-200AC, B-PUK
SCR 600V 2700A B-PUK
SCR THYRISTOR, 1.35KA 600V TO-200AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200mA; Average Forward Current:1.35kA; On State RMS Current:2.7kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | ST780C06L0-ND | VS-ST780C06L0 | VS-ST780C06L0 | VS-ST780C06L0 | 07B3446 |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | SCRs | Scr Thyristor, 1.35Ka 600V To-200Ac; Scr Module Type Vishay |
| Thyristor Type | SCR | SCR | SCR | SCR | |
| Package Type | TO-200AC, B-PUK | TO-200AC, B-PUK | TO-200AC, B-PUK | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |