Manufacturer: STMicroelectronics
Win Source Part Number: 054366-TYN812RG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 30mA
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 15mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 8A
Current - On State (It (RMS)) (Max): 12A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 140A, 145A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
SCR 800V 12A Standard Recovery Through Hole TO-220
SCR 800V 12A TO220AB
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 6871038 | 6871038P | 054366-TYN812RG | 497-4490-5-ND | TYN812RG | TYN812RG | TYN812RG |
| Product Name | Thyristors | Thyristors | SCRs - Single - TYN812RG | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | SCRs |
| Thyristor Type | Scr | SCR; SCR | SCR | SCR | SCR | SCR | |
| Package Type | TO-220; To-220ab | TO-220; TO-220 | TO-220AB | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | |
| Pin Count | 3 | ||||||
| Standards and Certifications | RoHS | RoHS |