SCR 600V 20A Standard Recovery Through Hole TO-220FPAB
Manufacturer: STMicroelectronics
Win Source Part Number: 937134-TN2015H-6FP
Operating Temperature Range: -40°C ~ 150°C
Features: SCR 600 V 20 A Standard Recovery Through Hole TO-220FPAB
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Family Name: TN2015
Categories: Discrete Semiconductor Products
Case / Package: TO-220FPAB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 497-15954-5, -497-15954-5
50mA 15mA 600V 1个单向可控硅 TO-220FP-AB TRIACs ROHS
SCR 600V 20A TO220FPAB
THYRISTOR, 20A, 600V, TO-220FPAB-3; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:15mA; Current It av:12.7A; On State RMS Current IT(rms):20A; Thyristor Case Style:TO-220FPAB; No. of Pins:3Pins; Peak NonRoHS Compliant: Yes
| DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 497-15954-5-ND | 937134-TN2015H-6FP | TN2015H-6FP | TN2015H-6FP | TN2015H-6FP | TN2015H-6FP | 37AJ1362 |
| Product Name | SCRs | SCRs - Single - TN2015H-6FP | Triode/MOS Tube/Transistor >> TRIACs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Thyristor, 20A, 600V, To-220Fpab-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | ||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220FPAB | TO-220 | TO-220-3 Full Pack | TO-220-3 Full Pack | TO-220; TO-220FPAB | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Standards and Certifications | RoHS | ||||||
| VDRM | 600 volts | 600 volts | 600 volts |