Manufacturer: STMicroelectronics
Win Source Part Number: 036683-Z0107MN 5AA4
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-223
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
TRIAC 600V 8.5A 4-Pin(3+Tab) SOT-223 T/R Product overview: Z0107MN 5AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8.5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8.5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0107MN 5AA4 can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223
Sensitive 5mA triac,Z0107MN 1A 600V
Sensitive 5mA triac,Z0107MN 1A 600V
Sensitive 5mA triac,Z0107MN 1A 600V
TRIAC SENS GATE 600V 1A SOT223
10mA 5mA 600V SOT-223 TRIACs ROHS
Triac, 600 V, 5 mA, 1 A, 8 A, 10 mA, 1.3 V RoHS Compliant: Yes
TRIAC SENS GATE 600V 1A SOT223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 036683-Z0107MN 5AA4 | 300-Z0107MN 5AA4 | 497-6631-1-ND | 4865205 | 4865205P | Z0107MN 5AA4 | Z0107MN 5AA4 | 50P8879 | Z0107MN 5AA4 | Z0107MN 5AA4 |
| Product Name | Triacs - Z0107MN 5AA4 | 600V 8.5A Triac | TRIACs | TRIACs | TRIACs | TRIACs | Triode/MOS Tube/Transistor >> TRIACs | Triac, 600 V, 5 Ma, 1 A, 8 A, 10 Ma, 1.3 V Rohs Compliant Stmicroelectronics | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | SOT-223 | SOT-223 | TO-261-4, TO-261AA | SOT223; Sot-223 | SOT223; SOT-223 | TO-261-4, TO-261AA | SOT223 | TO-261-4, TO-261AA | ||
| VDRM | 600 volts | 600 volts | 600 volts | |||||||
| ITSM | 1 amps | |||||||||
| IGT | 5 mA | 5 mA | 5 mA | |||||||
| VGT | 1.3 volts | 1.3 volts | 1.3 volts |