STMicroelectronics, Inc. TRIACs Z0103MN 5AA4

Description
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223
Request a Quote Datasheet
Description
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-6630-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223

Buy Now Datasheet
TRIACs - 497-6630-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223

Buy Now Datasheet
TRIACs - 497-6630-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223

Buy Now Datasheet
Triacs - Z0103MN 5AA4 - 036681-Z0103MN 5AA4 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Z0103MN 5AA4
036681-Z0103MN 5AA4
Triacs - Z0103MN 5AA4 036681-Z0103MN 5AA4
Manufacturer: STMicroelectronics Win Source Part Number: 036681-Z0103MN 5AA4 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 7mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 3mA Current - On State (It (RMS)) (Max): 1A Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A Triac Type: Logic - Sensitive Gate Family Name: Z0103M Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-223 Alternative Parts (Cross-Reference): BTA204W-600D; Z0103MN,135; Z0103MN; L0103MTRP4; Introduction Date: May 29, 1995 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 036681-Z0103MN 5AA4
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 7mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 3mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A
Triac Type: Logic - Sensitive Gate
Family Name: Z0103M
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-223
Alternative Parts (Cross-Reference): BTA204W-600D; Z0103MN,135; Z0103MN; L0103MTRP4;
Introduction Date: May 29, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
600V 8.5A Triac
300-Z0103MN 5AA4
600V 8.5A Triac 300-Z0103MN 5AA4
TRIAC 600V 8.5A SOT-223 Product overview: Z0103MN 5AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8.5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8.5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0103MN 5AA4 can be used for catalog matching and distributor lookup.

TRIAC 600V 8.5A SOT-223 Product overview: Z0103MN 5AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8.5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8.5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0103MN 5AA4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - 7958704 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7958704
TRIACs 7958704
Z0103MN 5AA4,Thyristor Triac 600V 1A

Z0103MN 5AA4,Thyristor Triac 600V 1A

Supplier's Site
TRIACs - 7958704P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7958704P
TRIACs 7958704P
Z0103MN 5AA4,Thyristor Triac 600V 1A

Z0103MN 5AA4,Thyristor Triac 600V 1A

Supplier's Site
TRIACs - 1656859 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1656859
TRIACs 1656859
Z0103MN 5AA4,Thyristor Triac 600V 1A

Z0103MN 5AA4,Thyristor Triac 600V 1A

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - Z0103MN 5AA4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Z0103MN 5AA4
Discrete Semiconductor Products - Thyristors - TRIACs Z0103MN 5AA4
TRIAC SENS GATE 600V 1A SOT223

TRIAC SENS GATE 600V 1A SOT223

Supplier's Site
Triac, 600V, 1A, Sot-223; Peak Repetitive Off State Voltage Stmicroelectronics - 50P8877 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 1A, Sot-223; Peak Repetitive Off State Voltage Stmicroelectronics
50P8877
Triac, 600V, 1A, Sot-223; Peak Repetitive Off State Voltage Stmicroelectronics 50P8877
TRIAC, 600V, 1A, SOT-223; Peak Repetitive Off State Voltage:600V; On State RMS Current:1A; Triac Case Style:SOT-223; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:8A; Holding Current Max:7mA; No. of Pins:4Pins RoHS Compliant: Yes

TRIAC, 600V, 1A, SOT-223; Peak Repetitive Off State Voltage:600V; On State RMS Current:1A; Triac Case Style:SOT-223; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:8A; Holding Current Max:7mA; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site
TRIAC SENS GATE 600V 1A SOT223

TRIAC SENS GATE 600V 1A SOT223

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Thyristors Triacs Triacs Triacs Triacs Triacs Triacs Triacs
Product Number 497-6630-6-ND 036681-Z0103MN 5AA4 300-Z0103MN 5AA4 7958704 7958704P Z0103MN 5AA4 50P8877 Z0103MN 5AA4
Product Name TRIACs Triacs - Z0103MN 5AA4 600V 8.5A Triac TRIACs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 600V, 1A, Sot-223; Peak Repetitive Off State Voltage Stmicroelectronics TRIACs
Package Type TO-261-4, TO-261AA SOT-223 SOT-223 SOT223; Sot-223 SOT223; SOT-223 TO-261-4, TO-261AA SOT223; SOT-223 TO-261-4, TO-261AA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts 600 volts
ITSM 1 amps
IGT 3 mA 3 mA
Unlock Full Specs
to access all available technical data