Manufacturer: STMicroelectronics
Win Source Part Number: 054342-T810-600G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D2PAK
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
TRIAC Logic - Sensitive Gate 600V 8A Surface Mount D2PAK
TRIAC Logic - Sensitive Gate 600V 8A Surface Mount D2PAK
TRIAC Logic - Sensitive Gate 600V 8A Surface Mount D2PAK
8A Logic Level Triacs in DPAK and D2PAK Product overview: T810-600G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T810-600G-TR can be used for catalog matching and distributor lookup.
TRIAC, 8A, 600V, TO-262; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):8A; Triac Case Style:TO-262; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1.2V; Peak Gate Power:1W; Peak NonRoHS Compliant: Yes
TRIAC SENS GATE 600V 8A D2PAK
TRIAC SENS GATE 600V 8A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs | Thyristors |
| Product Number | 054342-T810-600G-TR | 497-6597-2-ND | 300-T810-600G-TR | 51AC9703 | T810-600G-TR | T810-600G-TR | T810-600G-TR |
| Product Name | Triacs - T810-600G-TR | TRIACs | 8A DPAK Triac | Triac, 8A, 600V, To-262; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Triacs |
| Package Type | D2PAK | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK | TO-262 | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| VDRM | 600 volts | 600 volts | 600 volts | ||||
| ITSM | 8 amps | ||||||
| IGT | 10 mA | 10 mA | 10 mA | ||||
| VGT | 1.3 volts | 1.2 volts | 1.3 volts |