Littelfuse, Inc. Low Power TRIAC up to 1200V Z0103MNT1G

Description
The Z01xxMN series - Z0103MNT1G, Z0107MNT1G, Z0109MNT1G - of sensitive gate triacs is intended for use in solid-state relays, MPU interfaces, TTL logic and other light industrial and consumer applications Sensitive Gate triggering in all four quadrants (triggering modes) Blocking voltage up to 600 V Glass Passivated Design Surface Mount Package Pb-Free Package This sensitive gate triac is a part of family Z0103MN, Z0107MN, and Z0109MN
Request a Quote Datasheet
Description
The Z01xxMN series - Z0103MNT1G, Z0107MNT1G, Z0109MNT1G - of sensitive gate triacs is intended for use in solid-state relays, MPU interfaces, TTL logic and other light industrial and consumer applications Sensitive Gate triggering in all four quadrants (triggering modes) Blocking voltage up to 600 V Glass Passivated Design Surface Mount Package Pb-Free Package This sensitive gate triac is a part of family Z0103MN, Z0107MN, and Z0109MN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Z0103MNT1G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Z0103MNT1G
Low Power TRIAC up to 1200V Z0103MNT1G
The Z01xxMN series - Z0103MNT1G, Z0107MNT1G, Z0109MNT1G - of sensitive gate triacs is intended for use in solid-state relays, MPU interfaces, TTL logic and other light industrial and consumer applications Sensitive Gate triggering in all four quadrants (triggering modes) Blocking voltage up to 600 V Glass Passivated Design Surface Mount Package Pb-Free Package This sensitive gate triac is a part of family Z0103MN, Z0107MN, and Z0109MN

The Z01xxMN series - Z0103MNT1G, Z0107MNT1G, Z0109MNT1G - of sensitive gate triacs is intended for use in solid-state relays, MPU interfaces, TTL logic and other light industrial and consumer applications Sensitive Gate triggering in all four quadrants (triggering modes) Blocking voltage up to 600 V Glass Passivated Design Surface Mount Package Pb-Free Package This sensitive gate triac is a part of family Z0103MN, Z0107MN, and Z0109MN

Supplier's Site Datasheet
TRIACs - Z0103MNT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223

Buy Now Datasheet
TRIACs - Z0103MNT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223

Buy Now Datasheet
TRIACs - Z0103MNT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223

Buy Now Datasheet
Singapore, Singapore
600V 1A Triac
300-Z0103MNT1G
600V 1A Triac 300-Z0103MNT1G
4-Quadrant TRIAC, 600V, 1A, TO-261AA, 4-Pin Product overview: Z0103MNT1G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0103MNT1G can be used for catalog matching and distributor lookup.

4-Quadrant TRIAC, 600V, 1A, TO-261AA, 4-Pin Product overview: Z0103MNT1G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0103MNT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs SENSITIVE GATE TRIAC

Triacs SENSITIVE GATE TRIAC

Buy Now Datasheet
Triac, 600V, 1A, Sot-223; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 82Y7453 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 1A, Sot-223; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
82Y7453
Triac, 600V, 1A, Sot-223; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 82Y7453
TRIAC, 600V, 1A, SOT-223; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):1A; Triac Case Style:SOT-223; Gate Trigger Current Max (QI), Igt:5mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:1W; Peak RoHS Compliant: Yes

TRIAC, 600V, 1A, SOT-223; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):1A; Triac Case Style:SOT-223; Gate Trigger Current Max (QI), Igt:5mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:1W; Peak RoHS Compliant: Yes

Supplier's Site Datasheet
TRIAC SENS GATE 600V 1A SOT223

TRIAC SENS GATE 600V 1A SOT223

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Z0103MNT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Z0103MNT1G
Discrete Semiconductor Products - Thyristors - TRIACs Z0103MNT1G
TRIAC SENS GATE 600V 1A SOT223

TRIAC SENS GATE 600V 1A SOT223

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Thyristors Triacs Triacs Triacs
Product Number Z0103MNT1G Z0103MNT1GOSCT-ND 300-Z0103MNT1G Z0103MNT1G 82Y7453 Z0103MNT1G Z0103MNT1G
Product Name Low Power TRIAC up to 1200V TRIACs 600V 1A Triac Triacs Triac, 600V, 1A, Sot-223; Peak Repetitive Off-State Voltage, Vdrm Littelfuse TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS
VDRM 600 volts 600 volts 600 volts
IGT 3 mA 5 mA 3 mA
IT(RMS) 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data