STMicroelectronics, Inc. SCRs - Single - TN1205H-6T TN1205H-6T

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1271458-TN1205H-6T Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C Package: TO-220-3 Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A SCR Type: Standard Recovery Family Name: TN1205H-6T Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220AB Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 5mA Current - Hold (Ih) (Maximum): 20mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 7.6A Current - Off State (Maximum): 5μA Alternative Parts (Cross-Reference): CS220-16M; BT151-650L,127; BT151-650R,127; Introduction Date: February 17, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1271458-TN1205H-6T Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C Package: TO-220-3 Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A SCR Type: Standard Recovery Family Name: TN1205H-6T Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220AB Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 5mA Current - Hold (Ih) (Maximum): 20mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 7.6A Current - Off State (Maximum): 5μA Alternative Parts (Cross-Reference): CS220-16M; BT151-650L,127; BT151-650R,127; Introduction Date: February 17, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - TN1205H-6T - 1271458-TN1205H-6T - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TN1205H-6T
1271458-TN1205H-6T
SCRs - Single - TN1205H-6T 1271458-TN1205H-6T
Manufacturer: STMicroelectronics Win Source Part Number: 1271458-TN1205H-6T Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C Package: TO-220-3 Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A SCR Type: Standard Recovery Family Name: TN1205H-6T Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220AB Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 5mA Current - Hold (Ih) (Maximum): 20mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 7.6A Current - Off State (Maximum): 5μA Alternative Parts (Cross-Reference): CS220-16M; BT151-650L,127; BT151-650R,127; Introduction Date: February 17, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1271458-TN1205H-6T
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C
Package: TO-220-3
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
SCR Type: Standard Recovery
Family Name: TN1205H-6T
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 5mA
Current - Hold (Ih) (Maximum): 20mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 7.6A
Current - Off State (Maximum): 5μA
Alternative Parts (Cross-Reference): CS220-16M; BT151-650L,127; BT151-650R,127;
Introduction Date: February 17, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs - 497-11369-5-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 12A Standard Recovery Through Hole TO-220

SCR 600V 12A Standard Recovery Through Hole TO-220

Buy Now Datasheet
Thyristor, 600V, 12A, To-220Ab-3 Rohs Compliant Stmicroelectronics - 47AK7068 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 600V, 12A, To-220Ab-3 Rohs Compliant Stmicroelectronics
47AK7068
Thyristor, 600V, 12A, To-220Ab-3 Rohs Compliant Stmicroelectronics 47AK7068
THYRISTOR, 600V, 12A, TO-220AB-3 ROHS COMPLIANT: YES

THYRISTOR, 600V, 12A, TO-220AB-3 ROHS COMPLIANT: YES

Supplier's Site
SCR 600V 12A TO220AB

SCR 600V 12A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs High Temp 12A SCR 600V 2 to 5 mA IGT

SCRs High Temp 12A SCR 600V 2 to 5 mA IGT

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TN1205H-6T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TN1205H-6T
Discrete Semiconductor Products - Thyristors - SCRs TN1205H-6T
SCR 600V 12A TO220AB

SCR 600V 12A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 1271458-TN1205H-6T 497-11369-5-ND 47AK7068 TN1205H-6T TN1205H-6T TN1205H-6T
Product Name SCRs - Single - TN1205H-6T SCRs Thyristor, 600V, 12A, To-220Ab-3 Rohs Compliant Stmicroelectronics SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR SCR
Package Type TO-220-3 TO-220; TO-220-3 TO-220-3 TO-220-3
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B623F-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC03FJM-AZ - 859202-AC03FJM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD250N14KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1800 volts
View Details