Win Source Part Number: 1339544-TN1215-600G
Category: Discrete Semiconductor Products - Thyristors - SCRs
Package: Tube
Standard Package: 50
Voltage - Off State: 600 V
Current - Off State (Max): 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 140A, 145A
SCR Type: Standard Recovery
Mounting Type: Surface Mount
Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Base Product Number: TN1215
Current - On State (It (AV) ) (Max): 8 A
Current - On State (It (RMS) ) (Max): 12 A
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 15 mA
Current - Hold (Ih) (Max): 30 mA
Voltage - On State (Vtm) (Max): 1.6 V
SCR 600V 12A Standard Recovery Surface Mount D2PAK
SCR THYRISTOR, 8A, 600V, TO-263-3; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:15mA; Average On State Current:8A; On State RMS Current:12A; Thyristor Case Style:TO-263 (D2PAK); No. of Pins:3Pins RoHS Compliant: Yes
SCR 600V 12A D2PAK
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 1339544-TN1215-600G | 497-6768-5-ND | TN1215-600G | 45AC7854 | TN1215-600G | TN1215-600G |
| Product Name | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | SCRs | Scr Thyristor, 8A, 600V, To-263-3; Peak Repetitive Off State Voltage Stmicroelectronics | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | |
| Package Type | Tube | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; TO-263 (D2PAK) | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| VDRM | 600 volts | 600 volts | ||||
| IT(RMS) | 12 amps | 12 amps |