Manufacturer: STMicroelectronics
Win Source Part Number: 110844-X0202NUF
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.45V
Current - On State (It (AV)) (Max): 800mA
Current - On State (It (RMS)) (Max): 1.25A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 22.5A, 25A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SMBflat-3L
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
SCR 800V 1.25A Sensitive Gate Surface Mount SMBflat-3L
SCR 800V 1.25A Sensitive Gate Surface Mount SMBflat-3L
SCR 800V 1.25A Sensitive Gate Surface Mount SMBflat-3L
SCR 800V 1.25A SMBFLAT-3L
SCR THYRISTOR, 1.25A, 800V, DO-221AA; Peak Repetitive Off-State Voltage, Vdrm:800V; Gate Trigger Current Max, Igt:200µA; Current It av:800mA; On State RMS Current IT(rms):1.25A; Thyristor Case Style:DO-221AA; No. of Pins:3Pins; Peak RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 110844-X0202NUF | 497-11106-1-ND | X0202NUF | 26AH0387 | X0202NUF | X0202NUF |
| Product Name | SCRs - Single - X0202NUF | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 1.25A, 800V, Do-221Aa; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | |
| Package Type | SMBflat-3L | 3-SMB, Flat Leads | 3-SMB, Flat Lead | DO-221AA | 3-SMB, Flat Lead | |
| VDRM | 800 volts | 800 volts | 800 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |