TRIAC Alternistor - Snubberless 600V 8A Surface Mount DPAK
TRIAC Alternistor - Snubberless 600V 8A Surface Mount DPAK
TRIAC Alternistor - Snubberless 600V 8A Surface Mount DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 054081-T835-600B-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Alternistor - Snubberless
Family Name: T835-600B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D-Pak
Alternative Parts (Cross-Reference): QJ6008DH4TP; QJ6008DH4RP; FT0814MD00TR; Q6008DH4;
Introduction Date: September 20, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
TRIAC 600V 8A 35mA Snubberless DPAK
TRIAC 600V 8A 35mA Snubberless DPAK
TRIAC 600V 8A 35mA Snubberless DPAK
35mA 35mA 600V 1个双向可控硅 TO-252-2(DPAK) TRIACs ROHS
TRIAC, 600V, 8A, D-PAK; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:80A; Holding Current Max:35mA; Product Range:- RoHS Compliant: Yes
TRIAC ALTERNISTOR 600V 8A DPAK
TRIAC ALTERNISTOR 600V 8A DPAK
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 497-3270-6-ND | 054081-T835-600B-TR | 8805487P | 8805487 | T835-600B-TR | T835-600B-TR | 89K1780 | T835-600B-TR | T835-600B-TR |
| Product Name | TRIACs | Triacs - T835-600B-TR | TRIACs | TRIACs | Triode/MOS Tube/Transistor >> TRIACs | Triacs | Triac, 600V, 8A, D-Pak; Peak Repetitive Off State Voltage Stmicroelectronics | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | D-Pak | TO-252 | DPAK; Dpak (to-252) | DPAK | DPAK; TO-252 (DPAK) | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 150 C (-40 to 302 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| VDRM | 600 volts | 600 volts | 600 volts | ||||||
| ITSM | 8 amps | ||||||||
| IGT | 35 mA | 35 mA | 35 mA |