TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SMBflat-3L
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SMBflat-3L
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SMBflat-3L
Manufacturer: STMicroelectronics
Win Source Part Number: 804170-Z0109MUF
Packaging: Reel
Mounting Style: SMD
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A
Triac Type: Logic - Sensitive Gate
Supplier Device Package: SMBflat-3L
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 3-SMB, Flat Lead
Current - On State (It (RMS)) (Maximum): 1A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 10mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Part Number Series: Z0109
1A Standard Triacs Product overview: Z0109MUF from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0109MUF can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 600V 1A SMBFLAT
Triacs Standard 1A Triacs 10mA 600V SMBF3L
TRIAC SENS GATE 600V 1A SMBFLAT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 497-11109-1-ND | 804170-Z0109MUF | 300-Z0109MUF | Z0109MUF | Z0109MUF | Z0109MUF |
| Product Name | TRIACs | Triacs - Z0109MUF | 1A Triac | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | 3-SMB, Flat Leads | 3-SMB, Flat Lead | SMB | 3-SMB, Flat Lead | 3-SMB, Flat Lead | |
| Pin Count | 3 | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 600 volts | 600 volts | ||||
| ITSM | 1 amps |