40 Amp, Std Triac, 600 V, TO-3PF Product overview: T4050-6PF from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 3PF. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600 V, 3PF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T4050-6PF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1376668-T4050-6PF
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Snubberless™
Package: Tube
Product Status: Active
Package / Case: TO-3P-3 Full Pack
Supplier Device Package: TO-3PF
Base Product Number: T4050
Mounting Type: Through Hole
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Single
Triac Type: Alternistor - Snubberless
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 40 A
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 420A, 400A
Current - Gate Trigger (Igt) (Max): 50 mA
Current - Hold (Ih) (Max): 85 mA
TRIAC Alternistor - Snubberless 600V 40A Through Hole TO-3PF
TRIAC ALTERNISTOR 600V 40A TO3PF
STANDARD AND SNUBBERLESS TRIACS
TRIAC, 600V, 40A, TO-3P ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 300-T4050-6PF | 1376668-T4050-6PF | 497-18467-ND | T4050-6PF | T4050-6PF | T4050-6PF | 51AH8030 |
| Product Name | 600 V 3PF Triac | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs | TRIACs | Triac, 600V, 40A, To-3P Rohs Compliant Stmicroelectronics |
| Package Type | Tube | TO-3P; TO-3; TO-3P-3 Full Pack | TO-3P-3 Full Pack | TO-3P-3 Full Pack | |||
| VDRM | 600 volts | 600 volts | |||||
| ITSM | 40 amps | ||||||
| IGT | 50 mA | 50 mA |