SCR 600V 16A Standard Recovery Surface Mount D²PAK
SCR 600V 16A Standard Recovery Surface Mount D²PAK
SCR 600V 16A Standard Recovery Surface Mount D²PAK
Win Source Part Number: 1001927-TN1605H-6G-T
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 20 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 6 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 10 A
Current - On State (It (RMS)) (Max): 16 A
Current - Off State (Max): 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 140A, 153A
SCR Type: Standard Recovery
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Other Names: 497-17313-1,497-1731
Base Product Number: TN1605
THYRISTOR, 16A, 600V, TO-263; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:6mA; Current It av:10A; On State RMS Current IT(rms):16A; Thyristor Case Style:TO-263; No. of Pins:3Pins; Peak Non Rep Surge RoHS Compliant: Yes
SCR 600V 16A D2PAK
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 497-17313-6-ND | 1001927-TN1605H-6G-TR | TN1605H-6G-TR | TN1605H-6G-TR | 33AC3344 | TN1605H-6G-TR |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | SCRs | Thyristor, 16A, 600V, To-263; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| VDRM | 600 volts | 600 volts | 600 volts |