TRIAC 600V 4A DPAK
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 497-Z0402MBDKR-ND | 2614716 | Z0402MB | Z0402MB |
| Product Name | TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Standards and Certifications | RoHS | |||
| Pin Count | 3 |