Manufacturer: STMicroelectronics
Win Source Part Number: 054409-TMMDB3TG
Packaging: Reel - TR
Voltage - Breakover: 30 to 34V
Current - Peak Output: 2A
Current - Breakover: 15μA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: Mini MELF
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Diac/Sidac Thyristor 30 ~ 34V Mini MELF
Diac/Sidac Thyristor 30 ~ 34V Mini MELF
Diac/Sidac Thyristor 30 ~ 34V Mini MELF
DIAC 30-34V 2A MINIMELF
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 054409-TMMDB3TG | 497-14752-2-ND | TMMDB3TG | TMMDB3TG | TMMDB3TG |
| Product Name | Diacs, Sidacs - TMMDB3TG | DIACs, SIDACs | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs | DIACs, SIDACs | Diacs |
| Thyristor Type | SCR; Diac; Sidac | Diac; Sidac | Diac | Diac |