TRIAC Alternistor - Snubberless 700V 4A Surface Mount DPAK
TRIAC Alternistor - Snubberless 700V 4A Surface Mount DPAK
TRIAC Alternistor - Snubberless 700V 4A Surface Mount DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 031689-T435-700B-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 700V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A
Triac Type: Alternistor - Snubberless
Family Name: T435-700B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D-Pak
Alternative Parts (Cross-Reference): BCR3AS-12B-T13#B01; BCR3AS-12B-T13; MAC4DCMT4; MAC4DHMT4G;
Introduction Date: August 21, 1995
ECCN: EAR99
Country of Origin: China
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automotive, Power Management, Consumer Electronics, Portable Devices
4A Snubberless™ Triacs Product overview: T435-700B-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T435-700B-TR can be used for catalog matching and distributor lookup.
TRIAC ALTERNISTOR 700V 4A DPAK
TRIAC, 700V, 4A, TO-252; Peak Repetitive Off State Voltage:700V; On State RMS Current:4A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:30A; Holding Current Max:35mA RoHS Compliant: Yes
TRIAC ALTERNISTOR 700V 4A DPAK
35mA 35mA 700V 1个双向可控硅 DPAK TRIACs ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs | Triacs | Triacs |
| Product Number | 497-5266-1-ND | 031689-T435-700B-TR | 300-T435-700B-TR | T435-700B-TR | 98Y2512 | T435-700B-TR | T435-700B-TR |
| Product Name | TRIACs | Triacs - T435-700B-TR | 4A Triac | TRIACs | Triac, 700V, 4A, To-252; Peak Repetitive Off State Voltage Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs | Triode/MOS Tube/Transistor >> TRIACs |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | D-Pak | DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; TO-252 (DPAK) | DPAK | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 700 volts | 700 volts | 700 volts | ||||
| ITSM | 4 amps | ||||||
| IGT | 35 mA | 35 mA | 35 mA |