STMicroelectronics, Inc. 10 A 600 V Triac T1050H-6G-TR

Description
10 A - 600 V - 150 °C H-series Triacs Product overview: T1050H-6G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 10 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1050H-6G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 A - 600 V - 150 °C H-series Triacs Product overview: T1050H-6G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 10 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1050H-6G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10 A 600 V Triac
300-T1050H-6G-TR
10 A 600 V Triac 300-T1050H-6G-TR
10 A - 600 V - 150 °C H-series Triacs Product overview: T1050H-6G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 10 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1050H-6G-TR can be used for catalog matching and distributor lookup.

10 A - 600 V - 150 °C H-series Triacs Product overview: T1050H-6G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 10 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1050H-6G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - 497-8057-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 10A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 10A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-8057-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 10A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 10A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-8057-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 10A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 10A Surface Mount D2PAK

Buy Now Datasheet
Triacs - T1050H-6G-TR - 054323-T1050H-6G-TR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T1050H-6G-TR
054323-T1050H-6G-TR
Triacs - T1050H-6G-TR 054323-T1050H-6G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 054323-T1050H-6G-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 75mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 10A Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054323-T1050H-6G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 75mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 10A
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D2PAK
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIAC ALTERNISTOR 600V 10A D2PAK

TRIAC ALTERNISTOR 600V 10A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs Hi temp 10A Triacs

Triacs Hi temp 10A Triacs

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T1050H-6G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T1050H-6G-TR
Discrete Semiconductor Products - Thyristors - TRIACs T1050H-6G-TR
TRIAC ALTERNISTOR 600V 10A D2PAK

TRIAC ALTERNISTOR 600V 10A D2PAK

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
T1050H-6G-TR
Triode/MOS Tube/Transistor >> TRIACs T1050H-6G-TR
75mA 50mA 600V 1个双向可控硅 TO-263-2 TRIACs ROHS

75mA 50mA 600V 1个双向可控硅 TO-263-2 TRIACs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Triacs Thyristors Triacs Triacs Thyristors Triacs Triacs
Product Number 300-T1050H-6G-TR 497-8057-2-ND 054323-T1050H-6G-TR T1050H-6G-TR T1050H-6G-TR T1050H-6G-TR T1050H-6G-TR
Product Name 10 A 600 V Triac TRIACs Triacs - T1050H-6G-TR TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs Triode/MOS Tube/Transistor >> TRIACs
Standards and Certifications RoHS RoHS
Package Type D2PAK D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
VRRM 600 volts
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
VDRM 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data