STMicroelectronics, Inc. 16A 800V Triac T1635T-8G-TR

Description
16A 800V 150°C D²PAK Snubberless™ T-Series Triac Product overview: T1635T-8G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 800V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16A, 800V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1635T-8G-TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
16A 800V 150°C D²PAK Snubberless™ T-Series Triac Product overview: T1635T-8G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 800V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16A, 800V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1635T-8G-TR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Triac T1635T-8G from STMicroelectronics is rated for a maximum RMS on-state current of 16 A and a repetitive peak off-state voltage of 800 V. It features a non-repetitive surge peak on-state current capability of up to 126 A and can operate in temperatures ranging from -40 °C to +150 °C. The device is designed for general-purpose AC line load switching and is suitable for applications such as motor control circuits, home appliances, and lighting. It offers high immunity to false turn-on due to its high static dV/dt and improved turn-off characteristics in high-temperature environments. The D¬=PAK package provides good thermal resistance and is compliant with RoHS and halogen-free standards. The Triac can be used without a snubber RC circuit when operating within specified limits.

Datasheet Summary
Powered by GS/AI

The Triac T1635T-8G from STMicroelectronics is rated for a maximum RMS on-state current of 16 A and a repetitive peak off-state voltage of 800 V. It features a non-repetitive surge peak on-state current capability of up to 126 A and can operate in temperatures ranging from -40 °C to +150 °C. The device is designed for general-purpose AC line load switching and is suitable for applications such as motor control circuits, home appliances, and lighting. It offers high immunity to false turn-on due to its high static dV/dt and improved turn-off characteristics in high-temperature environments. The D¬=PAK package provides good thermal resistance and is compliant with RoHS and halogen-free standards. The Triac can be used without a snubber RC circuit when operating within specified limits.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16A 800V Triac
300-T1635T-8G-TR
16A 800V Triac 300-T1635T-8G-TR
16A 800V 150°C D²PAK Snubberless™ T-Series Triac Product overview: T1635T-8G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 800V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16A, 800V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1635T-8G-TR can be used for catalog matching and distributor lookup.

16A 800V 150°C D²PAK Snubberless™ T-Series Triac Product overview: T1635T-8G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 800V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16A, 800V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1635T-8G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1352997-T1635T-8G-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1352997-T1635T-8G-TR
Discrete Semiconductor Products - Thyristors - TRIACs 1352997-T1635T-8G-TR
Win Source Part Number: 1352997-T1635T-8G-TR Category: Discrete Semiconductor Products - Thyristors - TRIACs Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: Snubberless™ Package: Tape & Reel Product Status: Active Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D²PAK Base Product Number: T1635 Mounting Type: Surface Mount HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: Single Triac Type: Alternistor - Snubberless Voltage - Off State: 800 V Current - On State (It (RMS)) (Max): 16 A Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A Current - Gate Trigger (Igt) (Max): 35 mA Current - Hold (Ih) (Max): 45 mA

Win Source Part Number: 1352997-T1635T-8G-TR
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Snubberless™
Package: Tape & Reel
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D²PAK
Base Product Number: T1635
Mounting Type: Surface Mount
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Single
Triac Type: Alternistor - Snubberless
Voltage - Off State: 800 V
Current - On State (It (RMS)) (Max): 16 A
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Current - Gate Trigger (Igt) (Max): 35 mA
Current - Hold (Ih) (Max): 45 mA

Buy Now Datasheet
TRIACs - 497-18389-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 16A Surface Mount D²PAK

TRIAC Alternistor - Snubberless 800V 16A Surface Mount D²PAK

Buy Now Datasheet
TRIACs - 497-18389-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 16A Surface Mount D²PAK

TRIAC Alternistor - Snubberless 800V 16A Surface Mount D²PAK

Buy Now Datasheet
TRIACs - 497-18389-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 16A Surface Mount D²PAK

TRIAC Alternistor - Snubberless 800V 16A Surface Mount D²PAK

Buy Now Datasheet
Triac, 16A, 800V, To-263 Rohs Compliant Stmicroelectronics - 03AH3363 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 16A, 800V, To-263 Rohs Compliant Stmicroelectronics
03AH3363
Triac, 16A, 800V, To-263 Rohs Compliant Stmicroelectronics 03AH3363
TRIAC, 16A, 800V, TO-263 ROHS COMPLIANT: YES

TRIAC, 16A, 800V, TO-263 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T1635T-8G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T1635T-8G-TR
Discrete Semiconductor Products - Thyristors - TRIACs T1635T-8G-TR
TRIAC ALTERNISTOR 800V 16A D2PAK

TRIAC ALTERNISTOR 800V 16A D2PAK

Supplier's Site
HIGH-TEMPERATURE TRIACS

HIGH-TEMPERATURE TRIACS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 16 A - 800 V - D PAK Snubberless Triac

Triacs 16 A - 800 V - D PAK Snubberless Triac

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs Thyristors
Product Number 300-T1635T-8G-TR 1352997-T1635T-8G-TR 497-18389-6-ND 03AH3363 T1635T-8G-TR T1635T-8G-TR T1635T-8G-TR
Product Name 16A 800V Triac Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Triac, 16A, 800V, To-263 Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Triacs
Package Type Tape & Reel D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
VDRM 800 volts 800 volts
ITSM 16 amps
IGT 35 mA 35 mA
Unlock Full Specs
to access all available technical data