TRIAC Logic - Sensitive Gate 600V 4A Surface Mount DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 054074-T410-600B
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D-Pak
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
TRIAC SENS GATE 600V 4A DPAK
TRIAC SENS GATE 600V 4A DPAK
Triac, 600 V, 10 mA, 4 A, 30 A, 15 mA, 1.3 V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 497-14802-5-ND | 7142653 | 7142653P | 054074-T410-600B | T410-600B | T410-600B | T410-600B | 26M4554 |
| Product Name | TRIACs | TRIACs | TRIACs | Triacs - T410-600B | Triacs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 600 V, 10 Ma, 4 A, 30 A, 15 Ma, 1.3 V Rohs Compliant Stmicroelectronics |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Dpak (to-252) | TO-252 | D-Pak | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 150 C (-40 to 302 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||||
| Pin Count | 3 | 3 | ||||||
| VDRM | 600 volts | 600 volts |