TRIAC 600V 4A IPAK Product overview: Z0405MH from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0405MH can be used for catalog matching and distributor lookup.
Win Source Part Number: 1376663-Z0405MH
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: ECOPACK2
Package: Tube
Product Status: Active
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: I-PAK
Mounting Type: Through Hole
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Single
Triac Type: Standard
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 4 A
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 15A, 16A
Current - Gate Trigger (Igt) (Max): 5 mA
Current - Hold (Ih) (Max): 5 mA
TRIAC 600V 4A IPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | 300-Z0405MH | 497-Z0405MH-ND | 2614725 | 1376663-Z0405MH | Z0405MH | Z0405MH |
| Product Name | 600V 4A Triac | TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs |
| Standards and Certifications | RoHS | RoHS | ||||
| Package Type | Tube | IPAK; TO-251-3 Short Leads, IPAK, TO-251AA | IPAK; IPAK | Tube | TO-251-3 Short Leads, IPak, TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA |
| VDRM | 600 volts | 600 volts | 600 volts | |||
| ITSM | 4 amps | 4 amps | ||||
| IGT | 5 mA | 5 mA | 5 mA |