STMicroelectronics, Inc. TRIACs T1235-800G-TR

Description
TRIAC 12A 800V D2PAK
Request a Quote Datasheet
Description
TRIAC 12A 800V D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 6870912 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
6870912
TRIACs 6870912
TRIAC 12A 800V D2PAK

TRIAC 12A 800V D2PAK

Supplier's Site
TRIACs - 6870912P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
6870912P
TRIACs 6870912P
TRIAC 12A 800V D2PAK

TRIAC 12A 800V D2PAK

Supplier's Site
TRIACs - 1686648 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1686648
TRIACs 1686648
TRIAC 12A 800V D2PAK

TRIAC 12A 800V D2PAK

Supplier's Site
TRIACs - 497-6593-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 12A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 800V 12A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-6593-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 12A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 800V 12A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-6593-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 12A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 800V 12A Surface Mount D2PAK

Buy Now Datasheet
Triacs - T1235-800G-TR - 054326-T1235-800G-TR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T1235-800G-TR
054326-T1235-800G-TR
Triacs - T1235-800G-TR 054326-T1235-800G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 054326-T1235-800G-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 12A Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: D2PAK Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054326-T1235-800G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: D2PAK
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 800V 12A Triac
300-T1235-800G-TR
SMD 800V 12A Triac 300-T1235-800G-TR
800V 12A TRIAC D2PAK Surface Mount Product overview: T1235-800G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 800V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1235-800G-TR can be used for catalog matching and distributor lookup.

800V 12A TRIAC D2PAK Surface Mount Product overview: T1235-800G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 800V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1235-800G-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - T1235-800G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T1235-800G-TR
Discrete Semiconductor Products - Thyristors - TRIACs T1235-800G-TR
TRIAC ALTERNISTOR 800V 12A D2PAK

TRIAC ALTERNISTOR 800V 12A D2PAK

Supplier's Site
TRIAC ALTERNISTOR 800V 12A D2PAK

TRIAC ALTERNISTOR 800V 12A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 12 Amp 800 Volt

Triacs 12 Amp 800 Volt

Buy Now Datasheet
Triac, 800V, 12A, D2Pak, Full Reel; Peak Repetitive Off State Voltage Stmicroelectronics - 57P4619 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 12A, D2Pak, Full Reel; Peak Repetitive Off State Voltage Stmicroelectronics
57P4619
Triac, 800V, 12A, D2Pak, Full Reel; Peak Repetitive Off State Voltage Stmicroelectronics 57P4619
TRIAC, 800V, 12A, D2PAK, FULL REEL; Peak Repetitive Off State Voltage:800V; On State RMS Current:12A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:120A; Holding Current Max:35mA RoHS Compliant: Yes

TRIAC, 800V, 12A, D2PAK, FULL REEL; Peak Repetitive Off State Voltage:800V; On State RMS Current:12A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:120A; Holding Current Max:35mA RoHS Compliant: Yes

Supplier's Site
Triac, 800 V, 35 Ma, 12 A, 120 A, 35 Ma, 1.3 V Rohs Compliant Stmicroelectronics - 06X1064 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800 V, 35 Ma, 12 A, 120 A, 35 Ma, 1.3 V Rohs Compliant Stmicroelectronics
06X1064
Triac, 800 V, 35 Ma, 12 A, 120 A, 35 Ma, 1.3 V Rohs Compliant Stmicroelectronics 06X1064
Triac, 800 V, 35 mA, 12 A, 120 A, 35 mA, 1.3 V RoHS Compliant: Yes

Triac, 800 V, 35 mA, 12 A, 120 A, 35 mA, 1.3 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs Triacs Thyristors Triacs Triacs
Product Number 6870912 6870912P 497-6593-1-ND 054326-T1235-800G-TR 300-T1235-800G-TR T1235-800G-TR T1235-800G-TR T1235-800G-TR 57P4619 06X1064
Product Name TRIACs TRIACs TRIACs Triacs - T1235-800G-TR SMD 800V 12A Triac Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Triacs Triac, 800V, 12A, D2Pak, Full Reel; Peak Repetitive Off State Voltage Stmicroelectronics Triac, 800 V, 35 Ma, 12 A, 120 A, 35 Ma, 1.3 V Rohs Compliant Stmicroelectronics
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Package Type D2PAK; D2pak (to-263) TO-263 D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK D2PAK TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; TO-263 (D2PAK)
Pin Count 3 3
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 800 volts 800 volts
Unlock Full Specs
to access all available technical data