TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-251 (IPAK)
Manufacturer: STMicroelectronics
Win Source Part Number: 054075-T410-600H
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: I-Pak
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
TRIAC, 4A, 600V, TO-251-3; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-251; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:30A; Holding Current Max:15mA; No. of Pins:3Pins RoHS Compliant: Yes
TRIAC SENS GATE 600V 4A IPAK
TRIAC SENS GATE 600V 4A TO251
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 497-6753-5-ND | 054075-T410-600H | T410-600H | 45AC7908 | T410-600H | T410-600H |
| Product Name | TRIACs | Triacs - T410-600H | Triacs | Triac, 4A, 600V, To-251-3; Peak Repetitive Off State Voltage Stmicroelectronics | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | IPAK; TO-251-3 Short Leads, IPAK, TO-251AA | I-Pak | TO-251 | TO-251-3 Short Leads, IPak, TO-251AA | TO-251-3 Short Leads, IPAK, TO-251AA | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 150 C (-40 to 302 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| VDRM | 600 volts | 600 volts | ||||
| ITSM | 4 amps | |||||
| IGT | 10 mA | 10 mA |