Win Source Part Number: 963845-Z0109MA 2AL2
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Current - Hold (Ih) (Max): 10 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 10 mA
Current - On State (It (RMS)) (Max): 1 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A
Triac Type: Logic - Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): Z0109MA 2AL2Z0109MA-2AL2; Z0109MA2AL2;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Other Names: 497-19263-3,497-1926
Base Product Number: Z0109
TRIAC SENS GATE 600V 1A TO92 Product overview: Z0109MA 2AL2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0109MA 2AL2 can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92
TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92
TRIAC SENS GATE 600V 1A TO92
TRIAC SENS GATE 600V 1A TO92
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Thyristors | Triacs |
| Product Number | 963845-Z0109MA 2AL2 | 300-Z0109MA 2AL2 | 497-19263-3-ND | Z0109MA 2AL2 | Z0109MA 2AL2 | Z0109MA 2AL2 |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | 600V 1A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs | TRIACs |
| Package Type | Cut Tape (CT),Tape & Box (TB) | Cut Tape (CT) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | |
| VDRM | 600 volts | 600 volts | 600 volts | |||
| ITSM | 1 amps | 1 amps | ||||
| IGT | 10 mA | 10 mA | 10 mA | |||
| VGT | 1.3 volts | 1.3 volts | 1.3 volts |