Manufacturer: STMicroelectronics
Win Source Part Number: 054128-TS1220-600B
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 8A
Current - On State (It (RMS)) (Max): 12A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 110A, 115A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D-Pak
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Thyristor SCR 600V 12A Sensitive DPAK
Thyristor SCR 600V 12A Sensitive DPAK
Thyristor SCR 600V 12A Sensitive DPAK
SCR 600V 12A Sensitive Gate Surface Mount DPAK
SCR 600V 12A DPAK
Thyristor, 600 V, 200 A, 8 A, 12 A, TO-252, 3 RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 054128-TS1220-600B | 8290680 | 8290680P | 497-16223-5-ND | TS1220-600B | TS1220-600B | TS1220-600B | 33R1412 |
| Product Name | SCRs - Single - TS1220-600B | Thyristors | Thyristors | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | SCRs | Thyristor, 600 V, 200 A, 8 A, 12 A, To-252, 3 Rohs Compliant Stmicroelectronics |
| Thyristor Type | SCR | Scr | SCR; SCR | SCR | SCR | SCR | SCR | |
| Package Type | D-Pak | DPAK; Dpak (to-252) | TO-252 | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| VDRM | 600 volts | 600 volts | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |