25 A , 1200 V , Snubberless , in D2PAK Triac Product overview: T2550-12G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 A, 1200 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 25 A, 1200 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2550-12G-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1025019-T2550-12G-TR
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Series: Snubberless™
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 60 mA
Configuration: Single
Voltage - Off State: 1.2 kV
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 50 mA
Current - On State (It (RMS)) (Max): 25 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 240A, 252A
Triac Type: Alternistor - Snubberless
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): T2550-12G-TRT2550-12
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Other Names: T2550-12G-TR-ND,497-
Base Product Number: T2550
TRIAC Alternistor - Snubberless 1.2kV 25A Surface Mount D2PAK
TRIAC Alternistor - Snubberless 1.2kV 25A Surface Mount D2PAK
TRIAC Alternistor - Snubberless 1.2kV 25A Surface Mount D2PAK
TRIAC ALTERNSTR 1.2KV 25A D2PAK
TRIAC ALTERNISTOR 1.2KV D2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 300-T2550-12G-TR | 1025019-T2550-12G-TR | 497-15025-2-ND | T2550-12G-TR | T2550-12G-TR |
| Product Name | 25 A 1200 V Triac | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs |
| Standards and Certifications | RoHS | ||||
| Package Type | D2PAK | Tape & Reel | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |
| VRRM | 1200 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| VDRM | 1200 volts | 1200 volts |