Manufacturer: STMicroelectronics
Win Source Part Number: 801569-X00602MA 5AL2
Packaging: Reel
Mounting Style: Through Hole
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 9A, 10A
SCR Type: Sensitive Gate
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Current - On State (It (RMS)) (Maximum): 800mA
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 5mA
Voltage - On State (Vtm) (Maximum): 1.35V
Current - On State (It (AV)) (Maximum): 500mA
Current - Off State (Maximum): 1μA
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Part Number Series: X00602
SCR 600V 800mA Sensitive Gate Through Hole TO-92-3
SCR 600V 800mA Sensitive Gate Through Hole TO-92-3
SCR THYRISTOR, 0.8A, 600V, TO-92; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:200µA; Current It av:500mA; On State RMS Current IT(rms):800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes
SCR 600V 800MA TO92-3
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 801569-X00602MA 5AL2 | 497-3321-2-ND | X00602MA 5AL2 | X00602MA 5AL2 | 07AH7630 | X00602MA 5AL2 |
| Product Name | SCRs - Single - X00602MA 5AL2 | SCRs | SCRs | SCRs | Scr Thyristor, 0.8A, 600V, To-92; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | |
| Package Type | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-92 | TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| VDRM | 600 volts | 600 volts | 600 volts |