Manufacturer: Vishay
Win Source Part Number: 057332-VS-40TPS08PBF
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 150mA
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 2.5V
Current - Gate Trigger (Igt) (Max): 150mA
Voltage - On State (Vtm) (Max): 1.85V
Current - On State (It (AV)) (Max): 35A
Current - On State (It (RMS)) (Max): 55A
Current - Off State (Max): 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 600A @ 50Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-247AC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
SCR 800V 55A TO247AC
SCRs 35 Amp 800 Volt 500 Amp ITSM
SCR THYRISTOR, 35A, 800V, TO-247AC; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:150mA; Average On State Current:35A; On State RMS Current:55A; Thyristor Case Style:TO-247AC; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 057332-VS-40TPS08PBF | VS-40TPS08PBF | VS-40TPS08PBF | VS-40TPS08PBF | 55M2238 |
| Product Name | SCRs - Single - VS-40TPS08PBF | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Scr Thyristor, 35A, 800V, To-247Ac; Peak Repetitive Off State Voltage Vishay |
| Thyristor Type | SCR | SCR | SCR | SCR | |
| Package Type | TO-247AC | TO-247-3 | TO-247-3 | TO-247AC | |
| VDRM | 800 volts | 800 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |