Win Source Part Number: 1376646-X0115ML
Category: Discrete Semiconductor Products - Thyristors - SCRs
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Mounting Type: Surface Mount
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 800 mA
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Non Rep. Surge 50, 60Hz (Itsm): 7A, 7.6A
Current - Gate Trigger (Igt) (Max): 150 µA
Current - Hold (Ih) (Max): 5 mA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (AV)) (Max): 500 mA
Current - Off State (Max): 1 µA
SCR Type: Sensitive Gate
SENSITIVE 0.8 A SCR THYRISTOR IN
SENSITIVE 0.8 A SCR THYRISTOR IN
THYRISTOR, 600V, 0.8A, SOT-23-3 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 1376646-X0115ML | 497-X0115MLTR-ND | X0115ML | X0115ML | 58AK1445 |
| Product Name | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor, 600V, 0.8A, Sot-23-3 Rohs Compliant Stmicroelectronics |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR |
| Package Type | Tape & Reel | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | |
| VDRM | 600 volts | 600 volts |