STMicroelectronics, Inc. TRIACs T1635H-8G-TR

Description
TRIAC Standard 800V 16A Surface Mount D²PAK
Request a Quote Datasheet
Description
TRIAC Standard 800V 16A Surface Mount D²PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-T1635H-8G-TR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 16A Surface Mount D²PAK

TRIAC Standard 800V 16A Surface Mount D²PAK

Buy Now Datasheet
Singapore, Singapore
16 A 800 V Triac
300-T1635H-8G-TR
16 A 800 V Triac 300-T1635H-8G-TR
16 A - 800 V - 150 °C H-series Triac in D2PAK Product overview: T1635H-8G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 800 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16 A, 800 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1635H-8G-TR can be used for catalog matching and distributor lookup.

16 A - 800 V - 150 °C H-series Triac in D2PAK Product overview: T1635H-8G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 800 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16 A, 800 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1635H-8G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac, 800V, 16A, To-263 Rohs Compliant Stmicroelectronics - 82AH9185 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 16A, To-263 Rohs Compliant Stmicroelectronics
82AH9185
Triac, 800V, 16A, To-263 Rohs Compliant Stmicroelectronics 82AH9185
TRIAC, 800V, 16A, TO-263 ROHS COMPLIANT: YES

TRIAC, 800V, 16A, TO-263 ROHS COMPLIANT: YES

Supplier's Site Datasheet
TRIAC STANDARD 800V 16A D2PAK

TRIAC STANDARD 800V 16A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T1635H-8G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T1635H-8G-TR
Discrete Semiconductor Products - Thyristors - TRIACs T1635H-8G-TR
TRIAC 800V 16A D2PAK

TRIAC 800V 16A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Triacs Triacs
Product Number 497-T1635H-8G-TR-ND 300-T1635H-8G-TR 82AH9185 T1635H-8G-TR T1635H-8G-TR
Product Name TRIACs 16 A 800 V Triac Triac, 800V, 16A, To-263 Rohs Compliant Stmicroelectronics TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS
VDRM 800 volts
Unlock Full Specs
to access all available technical data