Logic Level 8A TRIAC Product overview: T810T-8FP from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T810T-8FP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1105194-T810T-8FP
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 60A, 63A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220FPAB
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
TRIAC Logic - Sensitive Gate 800V 8A Through Hole TO-220FPAB
TRIAC SENS GATE 800V 8A TO220FP
TRIAC SENS GATE 800V 8A TO-220FP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Thyristors | Triacs |
| Product Number | 300-T810T-8FP | 1105194-T810T-8FP | 497-14837-5-ND | T810T-8FP | T810T-8FP | T810T-8FP |
| Product Name | 8A Triac | Triacs - T810T-8FP | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs | TRIACs |
| Standards and Certifications | RoHS | |||||
| Package Type | TO-220-3 | TO-220FPAB | TO-220; TO-220-3 Full Pack | TO-220-3 Full Pack | TO-220-3 Full Pack | |
| VRRM | 800 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| VDRM | 800 volts | 800 volts |