STMicroelectronics, Inc. SCRs TN1215-800B-TR

Description
SCR 800V 12A DPAK
Request a Quote Datasheet
Description
SCR 800V 12A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-TN1215-800B-TRCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 12A DPAK

SCR 800V 12A DPAK

Buy Now Datasheet
SCRs - 497-TN1215-800B-TR-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 12A Standard Recovery Surface Mount DPAK

SCR 800V 12A Standard Recovery Surface Mount DPAK

Buy Now Datasheet
SCRs - 497-TN1215-800B-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 12A DPAK

SCR 800V 12A DPAK

Buy Now Datasheet
SCRs - Single - TN1215-800B-TR - 1110797-TN1215-800B-TR - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TN1215-800B-TR
1110797-TN1215-800B-TR
SCRs - Single - TN1215-800B-TR 1110797-TN1215-800B-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1110797-TN1215-800B- TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 40mA Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 8A Current - On State (It (RMS)) (Max): 12A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 110A, 115A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: DPAK Alternative Parts (Cross-Reference): S8012DRP; TN1215-800B; TN1215-800B-TR; S8012D; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1110797-TN1215-800B-TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 40mA
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 15mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 8A
Current - On State (It (RMS)) (Max): 12A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 110A, 115A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DPAK
Alternative Parts (Cross-Reference): S8012DRP; TN1215-800B; TN1215-800B-TR; S8012D;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCR 800V 12A DPAK

SCR 800V 12A DPAK

Supplier's Site Datasheet
SCRs 12A standard SCRs

SCRs 12A standard SCRs

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TN1215-800B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TN1215-800B-TR
Discrete Semiconductor Products - Thyristors - SCRs TN1215-800B-TR
SCR 800V 12A DPAK

SCR 800V 12A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 497-TN1215-800B-TRCT-ND 1110797-TN1215-800B-TR TN1215-800B-TR TN1215-800B-TR TN1215-800B-TR
Product Name SCRs SCRs - Single - TN1215-800B-TR SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B522-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T3160N14TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 1800 volts
View Details
Triacs - BCR8KM-16LA-AS#B00 - 863886-BCR8KM-16LA-AS#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details