SCR 600V 25A Standard Recovery Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 054364-TYN625RG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 40mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 16A
Current - On State (It (RMS)) (Max): 25A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 314A
SCR Type: Standard Recovery
Family Name: TYN625
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Alternative Parts (Cross-Reference): CYNB25-600; CYNB25-600PT ; S6015L58TP; S6025RTP;
Introduction Date: April 01, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
THYRISTOR, 25A, 600V, TO-220AB; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:40mA; Average On State Current:16A; On State RMS Current:25A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Holding Current Max:50mARoHS Compliant: Yes
SCR 600V 25A TO220AB
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 497-6783-5-ND | 6871016 | 6871016P | 054364-TYN625RG | 57P4600 | TYN625RG | TYN625RG | TYN625RG |
| Product Name | SCRs | Thyristors | Thyristors | SCRs - Single - TYN625RG | Thyristor, 25A, 600V, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | Scr | SCR; SCR | SCR | SCR | SCR | SCR | |
| Package Type | TO-220; TO-220-3 | TO-220; To-220ab | TO-220; TO-220 | TO-220AB | TO-220; TO-220AB | TO-220-3 | TO-220-3 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Pin Count | 3 | 3 |