STMicroelectronics, Inc. TRIACs T435-600B-TR

Description
TRIAC Alternistor - Snubberless 600V 4A Surface Mount DPAK
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 600V 4A Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-2513-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 4A Surface Mount DPAK

TRIAC Alternistor - Snubberless 600V 4A Surface Mount DPAK

Buy Now Datasheet
TRIACs - 497-2513-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 4A Surface Mount DPAK

TRIAC Alternistor - Snubberless 600V 4A Surface Mount DPAK

Buy Now Datasheet
TRIACs - 497-2513-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 4A Surface Mount DPAK

TRIAC Alternistor - Snubberless 600V 4A Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
SMD 600V 4A DPAK Triac
300-T435-600B-TR
SMD 600V 4A DPAK Triac 300-T435-600B-TR
TRIAC 600V 4A DPAK Surface Mount Product overview: T435-600B-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 600V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T435-600B-TR can be used for catalog matching and distributor lookup.

TRIAC 600V 4A DPAK Surface Mount Product overview: T435-600B-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 600V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T435-600B-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - T435-600B-TR - 031688-T435-600B-TR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T435-600B-TR
031688-T435-600B-TR
Triacs - T435-600B-TR 031688-T435-600B-TR
Manufacturer: STMicroelectronics Win Source Part Number: 031688-T435-600B-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D-Pak Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031688-T435-600B-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D-Pak
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIAC ALTERNISTOR 600V 4A DPAK

TRIAC ALTERNISTOR 600V 4A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 4.0 Amp 600 Volt

Triacs 4.0 Amp 600 Volt

Buy Now Datasheet
Triac, 600V, 4A, D-Pak; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics - 89K1779 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 4A, D-Pak; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
89K1779
Triac, 600V, 4A, D-Pak; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics 89K1779
TRIAC, 600V, 4A, D-PAK; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):4A; Triac Case Style:TO-252 (DPAK); Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:1W RoHS Compliant: Yes

TRIAC, 600V, 4A, D-PAK; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):4A; Triac Case Style:TO-252 (DPAK); Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:1W RoHS Compliant: Yes

Supplier's Site
Triac, 600V, 4A, To-252-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics - 06X1072 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 4A, To-252-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
06X1072
Triac, 600V, 4A, To-252-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics 06X1072
TRIAC, 600V, 4A, TO-252-3; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):4A; Triac Case Style:TO-252; Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:1W; Peak RoHS Compliant: Yes

TRIAC, 600V, 4A, TO-252-3; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):4A; Triac Case Style:TO-252; Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:1W; Peak RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T435-600B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T435-600B-TR
Discrete Semiconductor Products - Thyristors - TRIACs T435-600B-TR
TRIAC ALTERNISTOR 600V 4A DPAK

TRIAC ALTERNISTOR 600V 4A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Triacs Thyristors Triacs Triacs Triacs
Product Number 497-2513-1-ND 300-T435-600B-TR 031688-T435-600B-TR T435-600B-TR T435-600B-TR 89K1779 06X1072 T435-600B-TR
Product Name TRIACs SMD 600V 4A DPAK Triac Triacs - T435-600B-TR TRIACs Triacs Triac, 600V, 4A, D-Pak; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics Triac, 600V, 4A, To-252-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics Discrete Semiconductor Products - Thyristors - TRIACs
Package Type DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK D-Pak DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; TO-252 (DPAK) TO-252
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS RoHS
VRRM 600 volts
VDRM 600 volts 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data