16 A Snubberless™ Triac Product overview: T1635T-8FP from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1635T-8FP can be used for catalog matching and distributor lookup.
TRIAC Alternistor - Snubberless 800V 16A Through Hole TO-220FPAB
Manufacturer: STMicroelectronics
Win Source Part Number: 1263403-T1635T-8FP
Series: Snubberless
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Alternistor - Snubberless
Family Name: T1635T-8FP
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220FPAB
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 40mA
Alternative Parts (Cross-Reference): BTA410X-800CT; BTA312X-800C/L01; BTA312X-800C;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
TRIAC ALTERNISTOR 800V TO220FPAB
Triacs 16A Snubberless 800Vrrm 900Vrsm 35mA
TRIAC ALTERNISTOR 800V TO220FPAB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 300-T1635T-8FP | 497-13997-5-ND | 1263403-T1635T-8FP | T1635T-8FP | T1635T-8FP | T1635T-8FP |
| Product Name | 16 A Triac | TRIACs | Triacs - T1635T-8FP | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |||||
| Package Type | TO-220-3 | TO-220; TO-220-3 Full Pack | TO-220-3 Full Pack | TO-220-3 Full Pack | TO-220-3 Full Pack | |
| VRRM | 800 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| VDRM | 800 volts | 800 volts |